KEMET Electronics Corporation Ceramic Capacitors CAS17C120FAGFC

Description
12pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
12pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C120FAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C120FAGFCTR-ND
Ceramic Capacitors 399-CAS17C120FAGFCTR-ND
12pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

12pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0551 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0551
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0551
SUPPRESSION CAP, 12PF, X1/Y2, 250V, C0G; Capacitance:12pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 12PF, X1/Y2, 250V, C0G; Capacitance:12pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0552 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0552
Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0552
SUPPRESSION CAP, 12PF, X1/Y2, 250V, C0G; Capacitance:12pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 12PF, X1/Y2, 250V, C0G; Capacitance:12pF; Capacitance Tolerance:± 1%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C120FAGFCTR-ND 71AH0551
Product Name Ceramic Capacitors Suppression Cap, 12Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - M39014/021314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers