KEMET Electronics Corporation Ceramic Capacitors CAS17C101JARFC

Description
100pF ±5% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
100pF ±5% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C101JARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C101JARFCTR-ND
Ceramic Capacitors 399-CAS17C101JARFCTR-ND
100pF ±5% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

100pF ±5% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0515 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0515
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0515
SUPPRESSION CAP, 100PF, X1/Y2, 250V, X7R; Capacitance:100pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 100PF, X1/Y2, 250V, X7R; Capacitance:100pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0516 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0516
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0516
SUPPRESSION CAP, 100PF, X1/Y2, 250V, X7R; Capacitance:100pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 100PF, X1/Y2, 250V, X7R; Capacitance:100pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CAS17C101JARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C101JARFC
Ceramic Capacitors CAS17C101JARFC
SFTY 1808 100PF X1 250 / Y2 250

SFTY 1808 100PF X1 250 / Y2 250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C101JARFCTR-ND 71AH0515 CAS17C101JARFC
Product Name Ceramic Capacitors Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - C1210C104K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details