10pF ±20% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes
SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes
SFTY 1808 10PF X1 250 / Y2 250 C
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CAS17C100MAGFCTR-ND | 71AH0500 | CAS17C100MAGFC |
| Product Name | Ceramic Capacitors | Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 250 volts | 250 volts |