KEMET Electronics Corporation Cap, 4700Pf, 250Vac, Mlcc, 2225; Capacitance Kemet CAN22C472FAGACTU

Description
CAP, 4700PF, 250VAC, MLCC, 2225; Capacitance:4700pF; Voltage(DC):-; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:5.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 4700PF, 250VAC, MLCC, 2225; Capacitance:4700pF; Voltage(DC):-; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:5.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4700Pf, 250Vac, Mlcc, 2225; Capacitance Kemet - 70AH2972 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 250Vac, Mlcc, 2225; Capacitance Kemet
70AH2972
Cap, 4700Pf, 250Vac, Mlcc, 2225; Capacitance Kemet 70AH2972
CAP, 4700PF, 250VAC, MLCC, 2225; Capacitance:4700pF; Voltage(DC):-; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:5.6mm RoHS Compliant: Yes

CAP, 4700PF, 250VAC, MLCC, 2225; Capacitance:4700pF; Voltage(DC):-; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 250Vac, Mlcc, 2225; Capacitance Kemet - 70AH2971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 250Vac, Mlcc, 2225; Capacitance Kemet
70AH2971
Cap, 4700Pf, 250Vac, Mlcc, 2225; Capacitance Kemet 70AH2971
CAP, 4700PF, 250VAC, MLCC, 2225; Capacitance:4700pF; Voltage(DC):-; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:5.6mm RoHS Compliant: Yes

CAP, 4700PF, 250VAC, MLCC, 2225; Capacitance:4700pF; Voltage(DC):-; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70AH2972
Product Name Cap, 4700Pf, 250Vac, Mlcc, 2225; Capacitance Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details