KEMET Electronics Corporation Ceramic Capacitors CAN17C152JAGACTU

Description
1500pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAN17C152JAGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAN17C152JAGACTUTR-ND
Ceramic Capacitors 399-CAN17C152JAGACTUTR-ND
1500pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

1500pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1968600P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1968600P
MLCCs - Multilayer Ceramic Capacitors 1968600P
KEMET CAN17C152JAGACTU

KEMET CAN17C152JAGACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1968599 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1968599
MLCCs - Multilayer Ceramic Capacitors 1968599
KEMET CAN17C152JAGACTU

KEMET CAN17C152JAGACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1968600 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1968600
MLCCs - Multilayer Ceramic Capacitors 1968600
KEMET CAN17C152JAGACTU

KEMET CAN17C152JAGACTU

Supplier's Site
Cap, 1500Pf, 250Vac, Mlcc, 1808; Capacitance Kemet - 51AH8714 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 250Vac, Mlcc, 1808; Capacitance Kemet
51AH8714
Cap, 1500Pf, 250Vac, Mlcc, 1808; Capacitance Kemet 51AH8714
CAP, 1500PF, 250VAC, MLCC, 1808; Capacitance:1500pF; Voltage(DC):-; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:4.7mm RoHS Compliant: Yes

CAP, 1500PF, 250VAC, MLCC, 1808; Capacitance:1500pF; Voltage(DC):-; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Pf, 250Vac, Mlcc, 1808 Rohs Compliant Kemet - 65AH5497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 250Vac, Mlcc, 1808 Rohs Compliant Kemet
65AH5497
Cap, 1500Pf, 250Vac, Mlcc, 1808 Rohs Compliant Kemet 65AH5497
CAP, 1500PF, 250VAC, MLCC, 1808 ROHS COMPLIANT: YES

CAP, 1500PF, 250VAC, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CAN17C152JAGACTUTR-ND 1968600P 1968599 51AH8714 65AH5497
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 1500Pf, 250Vac, Mlcc, 1808; Capacitance Kemet Cap, 1500Pf, 250Vac, Mlcc, 1808 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details