KEMET Electronics Corporation Cap, 0.012Uf, 250Vac, Mlcc, 1210; Capacitance Kemet CAN13C123MAGACTU

Description
CAP, 0.012UF, 250VAC, MLCC, 1210; Capacitance:0.012µF; Voltage(DC):-; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.012UF, 250VAC, MLCC, 1210; Capacitance:0.012µF; Voltage(DC):-; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.012Uf, 250Vac, Mlcc, 1210; Capacitance Kemet - 70AH1345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.012Uf, 250Vac, Mlcc, 1210; Capacitance Kemet
70AH1345
Cap, 0.012Uf, 250Vac, Mlcc, 1210; Capacitance Kemet 70AH1345
CAP, 0.012UF, 250VAC, MLCC, 1210; Capacitance:0.012µF; Voltage(DC):-; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.012UF, 250VAC, MLCC, 1210; Capacitance:0.012µF; Voltage(DC):-; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.012Uf, 250Vac, Mlcc, 1210; Capacitance Kemet - 70AH1346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.012Uf, 250Vac, Mlcc, 1210; Capacitance Kemet
70AH1346
Cap, 0.012Uf, 250Vac, Mlcc, 1210; Capacitance Kemet 70AH1346
CAP, 0.012UF, 250VAC, MLCC, 1210; Capacitance:0.012µF; Voltage(DC):-; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.012UF, 250VAC, MLCC, 1210; Capacitance:0.012µF; Voltage(DC):-; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:CAN Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70AH1345
Product Name Cap, 0.012Uf, 250Vac, Mlcc, 1210; Capacitance Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details