2200pF Isolated Capacitor 4 Array 200V X7R 1206 (3216 Metric)
2200pF Isolated Capacitor 4 Array 200V X7R 1206 (3216 Metric)
2200pF Isolated Capacitor 4 Array 200V X7R 1206 (3216 Metric)
Capacitor Array, X7R Dielectric, 2200 pF, 10%, 4, 200 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes
2200PF 200V ROHS COMPLIANT: YES
CAP ARRAY 2200PF 200V X7R 0612
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12380-2-ND | 399-12380-6-ND | 75Y0413 | CA064X222K2RACAUTO |
| Product Name | Capacitor Networks, Arrays | Capacitor Networks, Arrays | Capacitor Array, X7R Dielectric, 2200 Pf, 10%, 4, 200 V, 0612 [1632 Metric], Smd Rohs Compliant Kemet | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) |