CAP CER ARRAY
1000PF 50.0V ROHS COMPLIANT: YES
CAP CER ARRAY
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CA064X102K5RACAUTOTR-ND | 85AC5652 | CA064X102K5RACAUTO |
| Product Name | Capacitor Networks, Arrays | 1000Pf 50.0V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 1.00E-3 microF | ||
| Capacitance Tolerance | 10 (+/- %) | ||
| Lead Style | Surface Mount (SMT) |