470pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
470.PF 16.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CA064C471M4RACTUTR-ND | 32X6653 |
| Product Name | Capacitor Networks, Arrays | 470.pf 16.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF | |
| Capacitance Tolerance | 20 (+/- %) | |
| Lead Style | Surface Mount (SMT) |