KEMET Electronics Corporation Capacitor Networks, Arrays CA064C331K4GACTU

Description
330pF Isolated Capacitor 4 Array 16V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
330pF Isolated Capacitor 4 Array 16V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 399-CA064C331K4GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
399-CA064C331K4GACTUTR-ND
Capacitor Networks, Arrays 399-CA064C331K4GACTUTR-ND
330pF Isolated Capacitor 4 Array 16V C0G, NP0 1206 (3216 Metric)

330pF Isolated Capacitor 4 Array 16V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-CA064C331K4GACTUTR-ND
Product Name Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.30E-4 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M22G270J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details