KEMET Electronics Corporation Capacitor Networks, Arrays CA064C103M8RACTU

Description
10000pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 399-CA064C103M8RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
399-CA064C103M8RACTUTR-ND
Capacitor Networks, Arrays 399-CA064C103M8RACTUTR-ND
10000pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-CA064C103M8RACTUTR-ND
Product Name Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-2409-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details