Yageo USA C-Array MLCC CA0612MRX7R9BB102

Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet
Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Array MLCC - CA0612MRX7R9BB102 - Yageo USA
Milpitas, CA, United States
C-Array MLCC
CA0612MRX7R9BB102
C-Array MLCC CA0612MRX7R9BB102
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs

General Features


Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/Earphone, Remote Control, Security System
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs

Supplier's Site
Singapore, Singapore
Automotive SMD 0.001uF 50V Capacitor
57-CA0612MRX7R9BB102
Automotive SMD 0.001uF 50V Capacitor 57-CA0612MRX7R9BB102
Cap Ceramic Array 0.001uF 50V X7R 20% 0612 Pad SMD 4 Capacitor 125°C Automotive T/R Product overview: CA0612MRX7R9BB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612MRX7R9BB102 can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.001uF 50V X7R 20% 0612 Pad SMD 4 Capacitor 125°C Automotive T/R Product overview: CA0612MRX7R9BB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612MRX7R9BB102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - 13-CA0612MRX7R9BB102DKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0612MRX7R9BB102DKR-ND
Capacitor Networks, Arrays 13-CA0612MRX7R9BB102DKR-ND
CAP ARRAY 1000PF 50V X7R 0612

CAP ARRAY 1000PF 50V X7R 0612

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0612MRX7R9BB102TR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0612MRX7R9BB102TR-ND
Capacitor Networks, Arrays 13-CA0612MRX7R9BB102TR-ND
1000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

1000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0612MRX7R9BB102CT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0612MRX7R9BB102CT-ND
Capacitor Networks, Arrays 13-CA0612MRX7R9BB102CT-ND
CAP ARRAY 1000PF 50V X7R 0612

CAP ARRAY 1000PF 50V X7R 0612

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - CA0612MRX7R9BB102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CA0612MRX7R9BB102
Capacitors - Capacitor Networks, Arrays CA0612MRX7R9BB102
CAP ARRAY 1000PF 50V X7R 0612

CAP ARRAY 1000PF 50V X7R 0612

Supplier's Site
Cap Array, 0.001Uf, X7R, 50Vdc, 0612 Rohs Compliant Yageo - 25AK0282 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array, 0.001Uf, X7R, 50Vdc, 0612 Rohs Compliant Yageo
25AK0282
Cap Array, 0.001Uf, X7R, 50Vdc, 0612 Rohs Compliant Yageo 25AK0282
CAP ARRAY, 0.001UF, X7R, 50VDC, 0612 ROHS COMPLIANT: YES

CAP ARRAY, 0.001UF, X7R, 50VDC, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CA0612MRX7R9BB102 57-CA0612MRX7R9BB102 13-CA0612MRX7R9BB102DKR-ND 13-CA0612MRX7R9BB102TR-ND CA0612MRX7R9BB102 25AK0282
Product Name C-Array MLCC Automotive SMD 0.001uF 50V Capacitor Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Cap Array, 0.001Uf, X7R, 50Vdc, 0612 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Capacitance Range 1000 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details