General Features
Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs
0.047µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
0.047µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
0.047µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Ceramic Capacitor Array 47nF 16V X7R 10% 0612 SMD 4-Cap Isolated Product overview: CA0612KRX7R7BB473 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 47nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Isolated, 47nF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612KRX7R7BB473
CAP ARRAY 0.047UF 16V X7R 0612
CAP ARRAY 0.047UF 16V X7R 0612
Capacitor Array, C-Array, 0.047 - F, - 10%, 4, 16 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes
| Yageo USA | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CA0612KRX7R7BB473 | 13-CA0612KRX7R7BB473TR-ND | 13-CA0612KRX7R7BB473DKR-ND | 57-CA0612KRX7R7BB473 | CA0612KRX7R7BB473 | CA0612KRX7R7BB473 | 71C4737 |
| Product Name | C-Array MLCC | Capacitor Networks, Arrays | Capacitor Networks, Arrays | SMD Isolated 47nF 16V Capacitor | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays | Capacitor Array, C-Array, 0.047 F, 10%, 4, 16 V, 0612 [1632 Metric], Smd Rohs Compliant Yageo |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | |||||
| Capacitance Range | 47000 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts |