Yageo USA C-Array MLCC CA0612KRX7R7BB103

Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet
Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Array MLCC - CA0612KRX7R7BB103 - Yageo USA
Milpitas, CA, United States
C-Array MLCC
CA0612KRX7R7BB103
C-Array MLCC CA0612KRX7R7BB103
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs

General Features


Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/Earphone, Remote Control, Security System
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs

Supplier's Site
Capacitor Networks, Arrays - 13-CA0612KRX7R7BB103TR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0612KRX7R7BB103TR-ND
Capacitor Networks, Arrays 13-CA0612KRX7R7BB103TR-ND
10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0612KRX7R7BB103CT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0612KRX7R7BB103CT-ND
Capacitor Networks, Arrays 13-CA0612KRX7R7BB103CT-ND
10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0612KRX7R7BB103DKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0612KRX7R7BB103DKR-ND
Capacitor Networks, Arrays 13-CA0612KRX7R7BB103DKR-ND
10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
CAP ARRAY 4CH 10000PF 16V 1206 10000pF 16V Ceramic 4 Isolated X7R ¦10% Surface Mount - CA0612KRX7R7BB103 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP ARRAY 4CH 10000PF 16V 1206 10000pF 16V Ceramic 4 Isolated X7R ¦10% Surface Mount
CA0612KRX7R7BB103
CAP ARRAY 4CH 10000PF 16V 1206 10000pF 16V Ceramic 4 Isolated X7R ¦10% Surface Mount CA0612KRX7R7BB103
CAP ARRAY 4CH 10000PF 16V 1206 10000pF 16V Ceramic 4 Isolated X7R ¦10% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)

CAP ARRAY 4CH 10000PF 16V 1206 10000pF 16V Ceramic 4 Isolated X7R ¦10% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)

Supplier's Site
Singapore, Singapore
SMD Isolated 10nF 16V Capacitor
57-CA0612KRX7R7BB103
SMD Isolated 10nF 16V Capacitor 57-CA0612KRX7R7BB103
Ceramic Capacitor Array 10nF 16V X7R 10% 0612 SMD 4-Cap Isolated Product overview: CA0612KRX7R7BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 10nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Isolated, 10nF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612KRX7R7BB103 can be used for catalog matching and distributor lookup.

Ceramic Capacitor Array 10nF 16V X7R 10% 0612 SMD 4-Cap Isolated Product overview: CA0612KRX7R7BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 10nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Isolated, 10nF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612KRX7R7BB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Array, C-Array, 0.01 F, 10%, 4, 16 V, 0612 [1632 Metric], Smd Rohs Compliant Yageo - 71C4734 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, C-Array, 0.01 F, 10%, 4, 16 V, 0612 [1632 Metric], Smd Rohs Compliant Yageo
71C4734
Capacitor Array, C-Array, 0.01 F, 10%, 4, 16 V, 0612 [1632 Metric], Smd Rohs Compliant Yageo 71C4734
Capacitor Array, C-Array, 0.01 - F, - 10%, 4, 16 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes

Capacitor Array, C-Array, 0.01 - F, - 10%, 4, 16 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CA0612KRX7R7BB103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CA0612KRX7R7BB103
Capacitors - Capacitor Networks, Arrays CA0612KRX7R7BB103
CAP ARRAY 10000PF 16V X7R 0612

CAP ARRAY 10000PF 16V X7R 0612

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CA0612KRX7R7BB103 13-CA0612KRX7R7BB103TR-ND 13-CA0612KRX7R7BB103DKR-ND CA0612KRX7R7BB103 57-CA0612KRX7R7BB103 71C4734 CA0612KRX7R7BB103
Product Name C-Array MLCC Capacitor Networks, Arrays Capacitor Networks, Arrays CAP ARRAY 4CH 10000PF 16V 1206 10000pF 16V Ceramic 4 Isolated X7R ¦10% Surface Mount SMD Isolated 10nF 16V Capacitor Capacitor Array, C-Array, 0.01 F, 10%, 4, 16 V, 0612 [1632 Metric], Smd Rohs Compliant Yageo Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Capacitance Range 10000 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details