Yageo USA CAP ARRAY 4CH 150PF 50V 1206 150pF 50V Ceramic 4 Isolated C0G NP0 ¦10% Surface Mount CA0612KRNP09BN151

Description
CAP ARRAY 4CH 150PF 50V 1206 150pF 50V Ceramic 4 Isolated C0G NP0 ¦10% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)
Request a Quote
Description
CAP ARRAY 4CH 150PF 50V 1206 150pF 50V Ceramic 4 Isolated C0G NP0 ¦10% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CAP ARRAY 4CH 150PF 50V 1206 150pF 50V Ceramic 4 Isolated C0G NP0 ¦10% Surface Mount - CA0612KRNP09BN151 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP ARRAY 4CH 150PF 50V 1206 150pF 50V Ceramic 4 Isolated C0G NP0 ¦10% Surface Mount
CA0612KRNP09BN151
CAP ARRAY 4CH 150PF 50V 1206 150pF 50V Ceramic 4 Isolated C0G NP0 ¦10% Surface Mount CA0612KRNP09BN151
CAP ARRAY 4CH 150PF 50V 1206 150pF 50V Ceramic 4 Isolated C0G NP0 ¦10% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)

CAP ARRAY 4CH 150PF 50V 1206 150pF 50V Ceramic 4 Isolated C0G NP0 ¦10% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Capacitors
Product Number CA0612KRNP09BN151
Product Name CAP ARRAY 4CH 150PF 50V 1206 150pF 50V Ceramic 4 Isolated C0G NP0 ¦10% Surface Mount
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers