Yageo USA C-Array MLCC CA0612JRNPO9BN270

Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet
Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Array MLCC - CA0612JRNPO9BN270 - Yageo USA
Milpitas, CA, United States
C-Array MLCC
CA0612JRNPO9BN270
C-Array MLCC CA0612JRNPO9BN270
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs

General Features


Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/Earphone, Remote Control, Security System
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs

Supplier's Site
Capacitor Networks, Arrays - 13-CA0612JRNPO9BN270TR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0612JRNPO9BN270TR-ND
Capacitor Networks, Arrays 13-CA0612JRNPO9BN270TR-ND
27pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

27pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - CA0612JRNPO9BN270 - 865714-CA0612JRNPO9BN270 - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - CA0612JRNPO9BN270
865714-CA0612JRNPO9BN270
Capacitor Networks, Arrays - CA0612JRNPO9BN270 865714-CA0612JRNPO9BN270
Manufacturer: Yageo Win Source Part Number: 865714-CA0612JRNPO9B N270 Series: CA Features: 27pF Isolated Capacitor 4 Array 50 V C0G, NP0 0612 (1632 Metric) Package: Reel - TR Package: 0612 (1632 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8532.24.0020

Manufacturer: Yageo
Win Source Part Number: 865714-CA0612JRNPO9BN270
Series: CA
Features: 27pF Isolated Capacitor 4 Array 50 V C0G, NP0 0612 (1632 Metric)
Package: Reel - TR
Package: 0612 (1632 Metric)
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
SMD 27pF 50V Capacitor
57-CA0612JRNPO9BN270
SMD 27pF 50V Capacitor 57-CA0612JRNPO9BN270
Cap Ceramic Array 27pF 50V C0G 5% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: CA0612JRNPO9BN270 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612JRNPO9BN270 can be used for catalog matching and distributor lookup.

Cap Ceramic Array 27pF 50V C0G 5% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: CA0612JRNPO9BN270 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612JRNPO9BN270 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CA0612JRNPO9BN270 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
CA0612JRNPO9BN270
Capacitors - Capacitor Networks, Arrays CA0612JRNPO9BN270
CAP ARRAY 27PF 50V C0G/NP0 0612

CAP ARRAY 27PF 50V C0G/NP0 0612

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CA0612JRNPO9BN270 13-CA0612JRNPO9BN270TR-ND 865714-CA0612JRNPO9BN270 57-CA0612JRNPO9BN270 CA0612JRNPO9BN270
Product Name C-Array MLCC Capacitor Networks, Arrays Capacitor Networks, Arrays - CA0612JRNPO9BN270 SMD 27pF 50V Capacitor Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Capacitance Range 27 microF 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers