General Features
Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Yageo CA0612JRNPO9BN221 Array Capacitor
Yageo CA0612JRNPO9BN221 Array Capacitor
Yageo CA0612JRNPO9BN221 Array Capacitor
220pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
220pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
220pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
220pF 50V C0G Ceramic Capacitor Array, 4 Elements, 0612 SMD Product overview: CA0612JRNPO9BN221 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612JRNPO9BN221
CAP ARRAY 220PF 50V NP0 0612
Capacitor Array, C-Array, 220 pF, - 5%, 4, 50 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes
CAPACITOR ARRAY, 220PF, 50V, 0612 ROHS COMPLIANT: YES
CAP ARRAY 220PF 50V NP0 0612
| Yageo USA | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CA0612JRNPO9BN221 | 4351352P | 4351352 | 13-CA0612JRNPO9BN221CT-ND | 13-CA0612JRNPO9BN221DKR-ND | 57-CA0612JRNPO9BN221 | CA0612JRNPO9BN221 | 68C2928 | CA0612JRNPO9BN221 |
| Product Name | C-Array MLCC | Array Capacitors | Array Capacitors | Capacitor Networks, Arrays | Capacitor Networks, Arrays | SMD 220pF 50V Capacitor | Capacitor Networks, Arrays | Capacitor Array, C-Array, 220 Pf, 5%, 4, 50 V, 0612 [1632 Metric], Smd Rohs Compliant Yageo | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Technology | Multilayer | Single-Layer | |||||||
| Capacitance Range | 220 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||||
| WVDC | 50 volts | 50 volts | 50 volts |