General Features
Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs
15pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
CAP ARRAY 15PF 50V NPO 0612
| Yageo USA | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CA0612JRNPO9BN150 | CA0612JRNPO9BN150-ND | CA0612JRNPO9BN150 |
| Product Name | C-Array MLCC | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Capacitance Range | 15 microF | 1.50E-5 microF | 1.50E-5 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 50 volts | 50 volts |