CAP ARRAY 4CH 220PF 50V 1206 220pF 50V Ceramic 4 Isolated C0G NP0 ¦5% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)
| ASAP Semiconductor LLC | |
|---|---|
| Product Category | Capacitors |
| Product Number | CA0612JRNP09BN221 |
| Product Name | CAP ARRAY 4CH 220PF 50V 1206 220pF 50V Ceramic 4 Isolated C0G NP0 ¦5% Surface Mount |
| Configuration / Form Factor | Chip Capacitor |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.20E-4 microF |