Yageo USA Capacitor Networks, Arrays CA0612JRNP09BN102

Description
1000pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - CA0612JRNP09BN102-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
CA0612JRNP09BN102-ND
Capacitor Networks, Arrays CA0612JRNP09BN102-ND
1000pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

1000pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
CAP ARRAY 4CH 1000PF 50V 1206 1000pF 50V Ceramic 4 Isolated C0G NP0 ¦5% Surface Mount - CA0612JRNP09BN102 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP ARRAY 4CH 1000PF 50V 1206 1000pF 50V Ceramic 4 Isolated C0G NP0 ¦5% Surface Mount
CA0612JRNP09BN102
CAP ARRAY 4CH 1000PF 50V 1206 1000pF 50V Ceramic 4 Isolated C0G NP0 ¦5% Surface Mount CA0612JRNP09BN102
CAP ARRAY 4CH 1000PF 50V 1206 1000pF 50V Ceramic 4 Isolated C0G NP0 ¦5% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)

CAP ARRAY 4CH 1000PF 50V 1206 1000pF 50V Ceramic 4 Isolated C0G NP0 ¦5% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)

Supplier's Site
Capacitors - Capacitor Networks, Arrays - CA0612JRNP09BN102 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
CA0612JRNP09BN102
Capacitors - Capacitor Networks, Arrays CA0612JRNP09BN102
CAP ARRAY 1000PF 50V NP0 0612

CAP ARRAY 1000PF 50V NP0 0612

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CA0612JRNP09BN102-ND CA0612JRNP09BN102 CA0612JRNP09BN102
Product Name Capacitor Networks, Arrays CAP ARRAY 4CH 1000PF 50V 1206 1000pF 50V Ceramic 4 Isolated C0G NP0 ¦5% Surface Mount Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details