Yageo USA C-Array MLCC CA0508MRX7R7BB103

Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet
Description
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Array MLCC - CA0508MRX7R7BB103 - Yageo USA
Milpitas, CA, United States
C-Array MLCC
CA0508MRX7R7BB103
C-Array MLCC CA0508MRX7R7BB103
General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E arphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter such as DSC, LCD TV, game console, portable VCRs

General Features


Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/Earphone, Remote Control, Security System
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs

Supplier's Site
Capacitor Networks, Arrays - 13-CA0508MRX7R7BB103TR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0508MRX7R7BB103TR-ND
Capacitor Networks, Arrays 13-CA0508MRX7R7BB103TR-ND
10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - CA0508MRX7R7BB103 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
CA0508MRX7R7BB103
Capacitors - Capacitor Networks, Arrays CA0508MRX7R7BB103
CAP ARRAY 10000PF 16V X7R 0508

CAP ARRAY 10000PF 16V X7R 0508

Supplier's Site
Capacitor Networks, Arrays - CA0508MRX7R7BB103 - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
CA0508MRX7R7BB103
Capacitor Networks, Arrays CA0508MRX7R7BB103
CAP ARRAY 10000PF 16V X7R 0508

CAP ARRAY 10000PF 16V X7R 0508

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CA0508MRX7R7BB103 13-CA0508MRX7R7BB103TR-ND CA0508MRX7R7BB103 CA0508MRX7R7BB103
Product Name C-Array MLCC Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Capacitance Range 10000 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers