Yageo USA Capacitor Networks, Arrays CA0508KRX7R8BB472

Description
4700pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
4700pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 13-CA0508KRX7R8BB472TR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0508KRX7R8BB472TR-ND
Capacitor Networks, Arrays 13-CA0508KRX7R8BB472TR-ND
4700pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)

4700pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0508KRX7R8BB472CT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0508KRX7R8BB472CT-ND
Capacitor Networks, Arrays 13-CA0508KRX7R8BB472CT-ND
CAP ARRAY 4700PF 25V X7R 0508

CAP ARRAY 4700PF 25V X7R 0508

Buy Now Datasheet
Capacitor Networks, Arrays - 13-CA0508KRX7R8BB472DKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
13-CA0508KRX7R8BB472DKR-ND
Capacitor Networks, Arrays 13-CA0508KRX7R8BB472DKR-ND
CAP ARRAY 4700PF 25V X7R 0508

CAP ARRAY 4700PF 25V X7R 0508

Buy Now Datasheet
Cap, Array, 4700Pf, 25V, 0508; Capacitance Yageo - 33AK5472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Array, 4700Pf, 25V, 0508; Capacitance Yageo
33AK5472
Cap, Array, 4700Pf, 25V, 0508; Capacitance Yageo 33AK5472
CAP, ARRAY, 4700PF, 25V, 0508; Capacitance:4700pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacito rs; Capacitor Terminals:SMD; Capacitance Tolerance:± 10%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ARRAY, 4700PF, 25V, 0508; Capacitance:4700pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacitors; Capacitor Terminals:SMD; Capacitance Tolerance:± 10%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Array, 4700Pf, 25V, 0508; Capacitance Yageo - 33AK5471 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Array, 4700Pf, 25V, 0508; Capacitance Yageo
33AK5471
Cap, Array, 4700Pf, 25V, 0508; Capacitance Yageo 33AK5471
CAP, ARRAY, 4700PF, 25V, 0508; Capacitance:4700pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacito rs; Capacitor Terminals:SMD; Capacitance Tolerance:± 10%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ARRAY, 4700PF, 25V, 0508; Capacitance:4700pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacitors; Capacitor Terminals:SMD; Capacitance Tolerance:± 10%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - CA0508KRX7R8BB472 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
CA0508KRX7R8BB472
Capacitors - Capacitor Networks, Arrays CA0508KRX7R8BB472
CAP ARRAY 4700PF 25V X7R 0508

CAP ARRAY 4700PF 25V X7R 0508

Supplier's Site
Capacitor Networks, Arrays - CA0508KRX7R8BB472 - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
CA0508KRX7R8BB472
Capacitor Networks, Arrays CA0508KRX7R8BB472
CAP ARRAY 4700PF 25V X7R 0508

CAP ARRAY 4700PF 25V X7R 0508

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 13-CA0508KRX7R8BB472TR-ND 13-CA0508KRX7R8BB472DKR-ND 33AK5472 CA0508KRX7R8BB472 CA0508KRX7R8BB472
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Cap, Array, 4700Pf, 25V, 0508; Capacitance Yageo Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX103M080A052 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers