Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200949-CA010M0330RE
Capacitance: 330 µF
Tolerance: 20 %
Ripple Current: 330 mA
Height: 10.5 mm
Diameter: 8 mm
Categories: Custom Parts
Case / Package: Aluminum
Alternative Parts (Cross-Reference): CA010M0330REF0810;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1200949-CA010M0330REF-0810 |
| Product Name | Custom Parts - Custom Parts (B - D) - CA010M0330REF-0810 |