137µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
CAP FILM 137UF 440VAC RADIAL
CAP FILM 137UF 440VAC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13657-ND | C9TS6MD6137AARX | C9TS6MD6137AARX |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Power Factor Correction | Power Factor Correction; 3 Phase, Power Factor Correction (PFC) | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -25 to 55 C (-13 to 131 F) | -25 to 55 C (-13 to 131 F) |