KEMET Electronics Corporation Film Capacitors C9TS5MD6123AARX

Description
123µF Film Capacitor 415V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
123µF Film Capacitor 415V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-13648-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-13648-ND
Film Capacitors 399-13648-ND
123µF Film Capacitor 415V Polypropylene (PP), Metallized Radial, Can

123µF Film Capacitor 415V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - C9TS5MD6123AARX - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C9TS5MD6123AARX
Capacitors - Film Capacitors C9TS5MD6123AARX
CAP FILM 123UF 415VAC RADIAL

CAP FILM 123UF 415VAC RADIAL

Supplier's Site
Film Capacitors - C9TS5MD6123AARX - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C9TS5MD6123AARX
Film Capacitors C9TS5MD6123AARX
CAP FILM 123UF 415VAC RADIAL

CAP FILM 123UF 415VAC RADIAL

Supplier's Site Datasheet
Cap, 123Μf, 415Vac, Pp, Can; Output (Kvar) Kemet - 01AC8362 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 123Μf, 415Vac, Pp, Can; Output (Kvar) Kemet
01AC8362
Cap, 123Μf, 415Vac, Pp, Can; Output (Kvar) Kemet 01AC8362
CAP, 123µF, 415VAC, PP, CAN; Output (kvar):20kvar @ 50Hz; Voltage Rating:415VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 123µF; Capacitance Tolerance:+10%, -5%; Current Rating:36A @ 50Hz; Product Range:C9TRoHS Compliant: Yes

CAP, 123µF, 415VAC, PP, CAN; Output (kvar):20kvar @ 50Hz; Voltage Rating:415VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 123µF; Capacitance Tolerance:+10%, -5%; Current Rating:36A @ 50Hz; Product Range:C9TRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13648-ND C9TS5MD6123AARX C9TS5MD6123AARX 01AC8362
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 123Μf, 415Vac, Pp, Can; Output (Kvar) Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Power Factor Correction Power Factor Correction; 3 Phase, Power Factor Correction (PFC)
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 55 C (-13 to 131 F) -25 to 55 C (-13 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details