KEMET Electronics Corporation Ceramic Capacitors C951U332MVWDBAWL35

Description
3300pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C951U332MVWDBAWL35-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C951U332MVWDBAWL35-ND
Ceramic Capacitors C951U332MVWDBAWL35-ND
3300pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - C951U332MVWDBAWL35 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C951U332MVWDBAWL35
Ceramic Capacitors C951U332MVWDBAWL35
CAP CER 3300PF 400VAC Y5U RADIAL

CAP CER 3300PF 400VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C951U332MVWDBAWL35-ND C951U332MVWDBAWL35
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1248383P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details