KEMET Electronics Corporation Ceramic Capacitors C941U332MUVDAAWL20

Description
3300pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C941U332MUVDAAWL20-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C941U332MUVDAAWL20-ND
Ceramic Capacitors C941U332MUVDAAWL20-ND
3300pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

3300pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - C941U332MUVDAAWL20 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C941U332MUVDAAWL20
Ceramic Capacitors C941U332MUVDAAWL20
CAP CER 3300PF 400VAC Y5V RADIAL

CAP CER 3300PF 400VAC Y5V RADIAL

Supplier's Site Datasheet
3300Pfv Kemet - 87AC4128 - Newark, An Avnet Company
Chicago, IL, United States
3300Pfv Kemet
87AC4128
3300Pfv Kemet 87AC4128
3300PFV

3300PFV

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C941U332MUVDAAWL20-ND C941U332MUVDAAWL20 87AC4128
Product Name Ceramic Capacitors Ceramic Capacitors 3300Pfv Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908567P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK06BX334K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers