56pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
CAP CER 56PF 400VAC SL RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C911U560JVSDAA7317-ND | C911U560JVSDAA7317 | 87AC3625 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 56.0Pfv Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | ||
| WVDC | 400 volts | 400 volts |