CAP CER 20PF 400VAC C0G/NP0 RAD
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C911U200JVNDBA7317 | 87AC3548 |
| Product Name | Ceramic Capacitors | 20.0Pfv Kemet |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition |