1000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 1000PF 400VAC Y5U RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C911U102MUWDBAWL45-ND | C911U102MUWDBAWL45 | 87AC3510 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1000Pfv Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 400 volts |