33pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
CAP CER 33PF 400VAC SL RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C907U330JYSDAA7317-ND | 87AC3394 | C907U330JYSDAA7317 |
| Product Name | Ceramic Capacitors | 33.0Pfv Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | ||
| WVDC | 400 volts | 400 volts |