KEMET Electronics Corporation Ceramic Capacitors C907U180JYSDAA7317

Description
18pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
18pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C907U180JYSDAA7317-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C907U180JYSDAA7317-ND
Ceramic Capacitors C907U180JYSDAA7317-ND
18pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

18pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
18.0Pfv Kemet - 87AC3314 - Newark, An Avnet Company
Chicago, IL, United States
18.0Pfv Kemet
87AC3314
18.0Pfv Kemet 87AC3314
18.0PFV

18.0PFV

Supplier's Site
Capacitors - Ceramic Capacitors - C907U180JYSDAA7317 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C907U180JYSDAA7317
Capacitors - Ceramic Capacitors C907U180JYSDAA7317
CAP CER 18PF 400VAC SL RADIAL

CAP CER 18PF 400VAC SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C907U180JYSDAA7317-ND 87AC3314 C907U180JYSDAA7317
Product Name Ceramic Capacitors 18.0Pfv Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/052018 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details