KEMET Electronics Corporation Ceramic Capacitors C907U152MZVDAAWL20

Description
1500pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C907U152MZVDAAWL20-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C907U152MZVDAAWL20-ND
Ceramic Capacitors C907U152MZVDAAWL20-ND
1500pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C907U152MZVDAAWL20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C907U152MZVDAAWL20
Capacitors - Ceramic Capacitors C907U152MZVDAAWL20
CAP CER 1500PF 440VAC Y5V RADIAL

CAP CER 1500PF 440VAC Y5V RADIAL

Supplier's Site
1500Pfv Kemet - 87AC3310 - Newark, An Avnet Company
Chicago, IL, United States
1500Pfv Kemet
87AC3310
1500Pfv Kemet 87AC3310
1500PFV

1500PFV

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C907U152MZVDAAWL20-ND C907U152MZVDAAWL20 87AC3310
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1500Pfv Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details