KEMET Electronics Corporation Ceramic Capacitors C907U102MYVDCA7317

Description
1000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C907U102MYVDCA7317-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C907U102MYVDCA7317-ND
Ceramic Capacitors C907U102MYVDCA7317-ND
1000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

1000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C907U102MYVDCA7317 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C907U102MYVDCA7317
Capacitors - Ceramic Capacitors C907U102MYVDCA7317
CAP CER 1000PF 400VAC Y5V RADIAL

CAP CER 1000PF 400VAC Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C907U102MYVDCA7317-ND C907U102MYVDCA7317
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - M22R103K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details