KEMET Electronics Corporation Ceramic Capacitors C901U360JVSDAAWL45

Description
36pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
36pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C901U360JVSDAAWL45-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C901U360JVSDAAWL45-ND
Ceramic Capacitors C901U360JVSDAAWL45-ND
36pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

36pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C901U360JVSDAAWL45 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C901U360JVSDAAWL45
Capacitors - Ceramic Capacitors C901U360JVSDAAWL45
CAP CER 36PF 400VAC SL RADIAL

CAP CER 36PF 400VAC SL RADIAL

Supplier's Site
Ceramic Capacitors - C901U360JVSDAAWL45 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C901U360JVSDAAWL45
Ceramic Capacitors C901U360JVSDAAWL45
CAP CER 36PF 400VAC SL RADIAL

CAP CER 36PF 400VAC SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C901U360JVSDAAWL45-ND C901U360JVSDAAWL45 C901U360JVSDAAWL45
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C0805C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers