330pF ±10% 400VAC Ceramic Capacitor Y5P (B) Radial, Disc
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C901U331KVYDBAWL35-ND | 87AC2967 |
| Product Name | Ceramic Capacitors | 330.pfv Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 400 volts |