KEMET Electronics Corporation Ceramic Capacitors C901U330JUSDAAWL20

Description
33pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
33pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C901U330JUSDAAWL20-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C901U330JUSDAAWL20-ND
Ceramic Capacitors C901U330JUSDAAWL20-ND
33pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

33pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - C901U330JUSDAAWL20 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C901U330JUSDAAWL20
Ceramic Capacitors C901U330JUSDAAWL20
CAP CER 33PF 400VAC SL RADIAL

CAP CER 33PF 400VAC SL RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C901U330JUSDAAWL20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C901U330JUSDAAWL20
Capacitors - Ceramic Capacitors C901U330JUSDAAWL20
CAP CER 33PF 400VAC SL RADIAL

CAP CER 33PF 400VAC SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C901U330JUSDAAWL20-ND C901U330JUSDAAWL20 C901U330JUSDAAWL20
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers