KEMET Electronics Corporation Ceramic Capacitors C901U240JVSDCAWL45

Description
24pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
24pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C901U240JVSDCAWL45-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C901U240JVSDCAWL45-ND
Ceramic Capacitors C901U240JVSDCAWL45-ND
24pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

24pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - C901U240JVSDCAWL45 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C901U240JVSDCAWL45
Ceramic Capacitors C901U240JVSDCAWL45
CAP CER 24PF 400VAC SL RADIAL

CAP CER 24PF 400VAC SL RADIAL

Supplier's Site Datasheet
24.0Pfv Kemet - 87AC2898 - Newark, An Avnet Company
Chicago, IL, United States
24.0Pfv Kemet
87AC2898
24.0Pfv Kemet 87AC2898
24.0PFV

24.0PFV

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C901U240JVSDCAWL45-ND C901U240JVSDCAWL45 87AC2898
Product Name Ceramic Capacitors Ceramic Capacitors 24.0Pfv Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details