CAP CER 2200PF 760VAC Y5U RADIAL
CAP CER 2200PF 760VAC Y5U RADIAL
CAP CER 2200PF 760VAC Y5U RADIAL Product overview: C751U222MWWDAA7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C751U222MWWDAA730
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C751U222MWWDAA7301CT-ND | 60-C751U222MWWDAA7301 |
| Product Name | Ceramic Capacitors | 2200PF Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 440 volts |