KEMET Electronics Corporation Film Capacitors C4GAMUD4250AA1J

Description
2.5µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet
Description
2.5µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - C4GAMUD4250AA1J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
C4GAMUD4250AA1J-ND
Film Capacitors C4GAMUD4250AA1J-ND
2.5µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial

2.5µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors C4GAMUD4250AA1J
CAP FILM 2.5UF 5% 850VDC AXIAL

CAP FILM 2.5UF 5% 850VDC AXIAL

Supplier's Site
Cap, 2.5Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet - 44AC2336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.5Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet
44AC2336
Cap, 2.5Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet 44AC2336
CAP, 2.5µF, 450VAC, 5%, PP, AXIAL; Capacitance:2.5µF; Voltage Rating:450VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4G Series; Capacitor Case Style:Axial; Capacitor Terminals:Axial RoHS Compliant: Yes

CAP, 2.5µF, 450VAC, 5%, PP, AXIAL; Capacitance:2.5µF; Voltage Rating:450VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4G Series; Capacitor Case Style:Axial; Capacitor Terminals:Axial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C4GAMUD4250AA1J-ND C4GAMUD4250AA1J 44AC2336
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 2.5Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet
Technology Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers