KEMET Electronics Corporation Film Capacitors C4GAMUD4200AA1J

Description
C4C axial polyprop cap,2uF 850V
Request a Quote Datasheet
Description
C4C axial polyprop cap,2uF 850V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 3847852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
3847852
Film Capacitors 3847852
C4C axial polyprop cap,2uF 850V

C4C axial polyprop cap,2uF 850V

Supplier's Site
Film Capacitors - 3847852P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
3847852P
Film Capacitors 3847852P
C4C axial polyprop cap,2uF 850V

C4C axial polyprop cap,2uF 850V

Supplier's Site
Film Capacitors - 1734203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1734203
Film Capacitors 1734203
C4C axial polyprop cap,2uF 850V

C4C axial polyprop cap,2uF 850V

Supplier's Site
Film Capacitors - 399-13881-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-13881-ND
Film Capacitors 399-13881-ND
2µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial

2µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Cap, 2Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet - 44AC2334 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet
44AC2334
Cap, 2Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet 44AC2334
CAP, 2µF, 450VAC, 5%, PP, AXIAL; Capacitance:2µF; Voltage Rating:450VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4G Series; Capacitor Case Style:Axial; Capacitor Terminals:Axial RoHS Compliant: Yes

CAP, 2µF, 450VAC, 5%, PP, AXIAL; Capacitance:2µF; Voltage Rating:450VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4G Series; Capacitor Case Style:Axial; Capacitor Terminals:Axial RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4GAMUD4200AA1J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4GAMUD4200AA1J
Capacitors - Film Capacitors C4GAMUD4200AA1J
CAP FILM 2UF 5% 850VDC AXIAL

CAP FILM 2UF 5% 850VDC AXIAL

Supplier's Site
Film Capacitors - C4GAMUD4200AA1J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4GAMUD4200AA1J
Film Capacitors C4GAMUD4200AA1J
CAP FILM 2UF 5% 850VDC AXIAL

CAP FILM 2UF 5% 850VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3847852 3847852P 399-13881-ND 44AC2334 C4GAMUD4200AA1J C4GAMUD4200AA1J
Product Name Film Capacitors Film Capacitors Film Capacitors Cap, 2Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive High Frequency High Frequency; High Frequency, Switching
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers