KEMET Electronics Corporation 1uF 850V 0.0047 Ohm Capacitor C4GAMUC4100AA1J

Description
Cap Film 1uF 850V PP 5% (20.5 X 44mm) Axial 0.0047 Ohm 85°C Product overview: C4GAMUC4100AA1J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 850V, 0.0047 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 850V, 0.0047 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4GAMUC4100AA1J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 1uF 850V PP 5% (20.5 X 44mm) Axial 0.0047 Ohm 85°C Product overview: C4GAMUC4100AA1J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 850V, 0.0047 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 850V, 0.0047 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4GAMUC4100AA1J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF 850V 0.0047 Ohm Capacitor
62-C4GAMUC4100AA1J
1uF 850V 0.0047 Ohm Capacitor 62-C4GAMUC4100AA1J
Cap Film 1uF 850V PP 5% (20.5 X 44mm) Axial 0.0047 Ohm 85°C Product overview: C4GAMUC4100AA1J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 850V, 0.0047 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 850V, 0.0047 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4GAMUC4100AA1J can be used for catalog matching and distributor lookup.

Cap Film 1uF 850V PP 5% (20.5 X 44mm) Axial 0.0047 Ohm 85°C Product overview: C4GAMUC4100AA1J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 850V, 0.0047 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 850V, 0.0047 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4GAMUC4100AA1J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 3847830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
3847830
Film Capacitors 3847830
C4C axial polyprop cap,1uF 850V

C4C axial polyprop cap,1uF 850V

Supplier's Site
Film Capacitors - 3847830P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
3847830P
Film Capacitors 3847830P
C4C axial polyprop cap,1uF 850V

C4C axial polyprop cap,1uF 850V

Supplier's Site
Film Capacitors - 1731891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731891
Film Capacitors 1731891
C4C axial polyprop cap,1uF 850V

C4C axial polyprop cap,1uF 850V

Supplier's Site
Film Capacitors - 399-13879-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-13879-ND
Film Capacitors 399-13879-ND
1µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial

1µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors - C4GAMUC4100AA1J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4GAMUC4100AA1J
Film Capacitors C4GAMUC4100AA1J
CAP FILM 1UF 5% 850VDC AXIAL

CAP FILM 1UF 5% 850VDC AXIAL

Supplier's Site Datasheet
Cap, 1Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet - 44AC2332 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet
44AC2332
Cap, 1Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet 44AC2332
CAP, 1µF, 450VAC, 5%, PP, AXIAL; Capacitance:1µF; Voltage Rating:450VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4G Series; Capacitor Case Style:Axial; Capacitor Terminals:Axial RoHS Compliant: Yes

CAP, 1µF, 450VAC, 5%, PP, AXIAL; Capacitance:1µF; Voltage Rating:450VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4G Series; Capacitor Case Style:Axial; Capacitor Terminals:Axial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-C4GAMUC4100AA1J 3847830 3847830P 399-13879-ND C4GAMUC4100AA1J 44AC2332
Product Name 1uF 850V 0.0047 Ohm Capacitor Film Capacitors Film Capacitors Film Capacitors Film Capacitors Cap, 1Μf, 450Vac, 5%, Pp, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Axial
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH181K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details