5µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Axial
Cap Film 5uF 400V PP 5% (21.5 X 44mm) Axial 0.004 Ohm 85°C Product overview: C4GAFUC4500AA1J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 400V, 0.004 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, 400V, 0.004 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4GAFUC4500AA1J can be used for catalog matching and distributor lookup.
CAP, 5µF, 250VAC, 5%, PP, AXIAL; Capacitance:5µF; Voltage Rating:250VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4G Series; Capacitor Case Style:Axial; Capacitor Terminals:Axial RoHS Compliant: Yes
CAPACITOR, ALUMINUM ELECTROLYTIC, 5UF 400 VDC, 250 VAC, 5%, C4G SERIES, LIFETIME @ TEMPERATURE: 100000 HOURS @ 85C, 21.5MM X 44MM. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 5UF 5% 400VDC AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13091-ND | 62-C4GAFUC4500AA1J | 44AC2328 | 106418955 | C4GAFUC4500AA1J |
| Product Name | Film Capacitors | 5uF 400V 0.004 Ohm Capacitor | Cap, 5Μf, 250Vac, 5%, Pp, Axial; Capacitance Kemet | Capacitor | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | |||
| Applications | High Frequency | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |