Cap Film 10uF 250V PP 5% (20 X 44mm) Axial 0.0053 Ohm 85°C Bulk Product overview: C4GADUC5100AA1J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 250V, 0.0053 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 250V, 0.0053 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4GADUC5100AA1J can be used for catalog matching and distributor lookup.
10µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Axial
CAP, FILM, PP, 10UF, 160VAC, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Voltage(AC):160VRoHS
CAP FILM 10UF 5% 250VDC AXIAL
CAP FILM 10UF 5% 250VDC AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-C4GADUC5100AA1J | 399-13087-ND | 42AC9561 | C4GADUC5100AA1J | C4GADUC5100AA1J |
| Product Name | 10uF 250V 0.0053 Ohm Capacitor | Film Capacitors | Cap, Film, Pp, 10Uf, 160Vac, Axial; Dielectric Type Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |