140µF Film Capacitor 800V Polypropylene (PP), Metallized Radial, Can
CAP, FILM, PP, 140UF, 800V, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:140µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Stud Mount - M8; Voltage(AC):- RoHS Compliant: Yes
CAP FILM 140UF 10% 800VDC RADIAL
CAP FILM 140UF 10% 800VDC RADIAL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-5958-ND | 1372341 | 69AC3847 | C4DEIPQ6140A8TK | C4DEIPQ6140A8TK |
| Product Name | Film Capacitors | Film Capacitors | Cap, Film, Pp, 140Uf, 800V, Screw; Dielectric Type Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrostatic Capacitors | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |