380µF Film Capacitor 400V Polypropylene (PP), Metallized Radial, Can
CAP FILM 380UF 10% 400VDC RADIAL
CAP FILM 380UF 10% 400VDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-5957-ND | C4DEFPQ6380A8TK | C4DEFPQ6380A8TK | 87AC0926 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | 380 400V Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |