4µF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Axial, Can - Screw Terminals
CAP FILM 4UF 5% 1KVDC AXIAL
CAP FILM 4UF 5% 1KVDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C4DCNAQ4400AA0J-ND | 87AC0906 | C4DCNAQ4400AA0J | C4DCNAQ4400AA0J |
| Product Name | Film Capacitors | 4 U00 Vdv Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 4 microF | 4 microF | 4 microF |