KEMET Electronics Corporation 10uF 600V Capacitor C4BTHBX5100ZALJ

Description
10uF 600V PP Film Capacitor, 1.6mR ESR, 85°C, Bulk Product overview: C4BTHBX5100ZALJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4BTHBX5100ZALJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 600V PP Film Capacitor, 1.6mR ESR, 85°C, Bulk Product overview: C4BTHBX5100ZALJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4BTHBX5100ZALJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 600V Capacitor
62-C4BTHBX5100ZALJ
10uF 600V Capacitor 62-C4BTHBX5100ZALJ
10uF 600V PP Film Capacitor, 1.6mR ESR, 85°C, Bulk Product overview: C4BTHBX5100ZALJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4BTHBX5100ZALJ can be used for catalog matching and distributor lookup.

10uF 600V PP Film Capacitor, 1.6mR ESR, 85°C, Bulk Product overview: C4BTHBX5100ZALJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4BTHBX5100ZALJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-8850-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-8850-ND
Film Capacitors 399-8850-ND
10µF Film Capacitor 330V 600V Polypropylene (PP), Metallized Rectangular Box

10µF Film Capacitor 330V 600V Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Film Capacitors - C4BTHBX5100ZALJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4BTHBX5100ZALJ
Film Capacitors C4BTHBX5100ZALJ
CAP FILM 10UF 5% 600VDC SCREW

CAP FILM 10UF 5% 600VDC SCREW

Supplier's Site Datasheet
Capacitors - Film Capacitors C4BTHBX5100ZALJ
CAP FILM 10UF 5% 600VDC SCREW

CAP FILM 10UF 5% 600VDC SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-C4BTHBX5100ZALJ 399-8850-ND C4BTHBX5100ZALJ C4BTHBX5100ZALJ
Product Name 10uF 600V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers