2µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
FILM, RADIAL, METALLIZED POLYPRO
CAP, AEC-Q200, 2UF, 900V, FILM, RADIAL ROHS COMPLIANT: YES
FILM, RADIAL, METALLIZED POLYPRO
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C4AUOBU4200M1BK-ND | C4AUOBU4200M1BK | 36AJ3511 | C4AUOBU4200M1BK |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, Aec-Q200, 2Uf, 900V, Film, Radial Rohs Compliant Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |