180µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
FILM, RADIAL, METALLIZED POLYPRO
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C4AULEW6180M3AK-ND | C4AULEW6180M3AK |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |